Status: | Unknown |
---|---|
Series: | RxxPxxD Series |
RoHS: | Unknown |
Prices starting from US$8.14
No. of Outputs | 2 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 56mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxPxxD Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
DC/DC Mod 24V to +15/-09V 1W 6.4kV THT | Rutronik |
1W Dc/Dc-Converter Econoline Sip7 6.4Kv Unreg/Tube |Recom Power R24P1509D | Newark Electronics |
DC-DC Converter,15V,0.033A,-9V,0.056A,21.6-26.4V In, Enclosed, PCB Mount, RxxP | RECOM Power Inc. R24P1509D | RS Americas |
DC-DC CONVERTER, 2 O/P, 1W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 24VIN +15/-9VOUT THT | Sager |
Where can I find additional details, specifications and documents for a R24P1509D?
Additional datasheets, footprints and schematics for R24P1509D are listed on our Part Details page. You can also find images and similar parts to R24P1509D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R24P1509D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R24P1509D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R24P1509D fall under?
The R24P1509D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R24P1509D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R24P1509D you can contact the distributor directly for product support, shipping queries etc.
Is the R24P1509D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R24P1509D have stock available?
Authorised distributors including Rutronik, Newark Electronics, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for R24P1509D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R24P1509D often in real-time on the comparison pages.
What if I can't find stock of R24P1509D?
You can fill out our help required form which you can use to request a quote for R24P1509D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.