Status: | Unknown |
---|---|
Series: | RxxPxx Series |
RoHS: | Unknown |
Prices starting from US$9.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.84
|
No stock
|
Buy Now | |
Schukat Electronic
from US$11.82
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$9.15
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$11.86
|
-
|
Buy Now | |
Future Electronics
from US$13.54
|
-
|
Buy Now | |
RS Americas
from US$13.73
|
-
|
Buy Now | |
element14
from US$12.94
|
-
|
Buy Now | |
Sager
from US$11.27
|
-
|
Buy Now | |
Farnell
from US$13.16
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxPxx Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
DC/DC Conv 24V:12V 84mA 1W SIP7 | Schukat Electronic |
DC/DC Converter Isolated 12V 83mA 1W | RS |
Dc-Dc Converter, Medical, 12V, 0.084A | Newark Electronics |
R24P12S Series 1 W Single Output 12 V DC/DC Converter - SIP-7 | Future Electronics |
Recom Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 12Vdc, I/O isolation 6400Vdc | RECOM Power Inc. R24P12S | RS Americas |
DC-DC CONVERTER, MEDICAL, 12V, 0.084A | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 5.2kV UNREG 24Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a R24P12S?
Additional datasheets, footprints and schematics for R24P12S are listed on our Part Details page. You can also find images and similar parts to R24P12S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R24P12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R24P12S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R24P12S fall under?
The R24P12S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R24P12S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R24P12S you can contact the distributor directly for product support, shipping queries etc.
Is the R24P12S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R24P12S have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for R24P12S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R24P12S often in real-time on the comparison pages.
What if I can't find stock of R24P12S?
You can fill out our help required form which you can use to request a quote for R24P12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.