Status: | Unknown |
---|---|
Series: | RxxP06S Series |
RoHS: | Unknown |
Prices starting from US$12.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.17
|
24
in stock
|
Buy Now | |
Schukat Electronic
from US$12.63
|
38
in stock
|
Buy Now | |
Richardson RFPD
from US$12.72
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.17
|
24
in stock
|
Buy Now | |
Rutronik
from US$15.65
|
-
|
Buy Now | |
Newark Electronics
from US$15.72
|
-
|
Buy Now | |
RS Americas
from US$14.27
|
-
|
Buy Now | |
Sager
from US$12.06
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP06S Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 12.5mm |
Height | 9.8mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC |
DC/DC Conv SIP7 1W 24:6V 167mA 6.4kVDC | Schukat Electronic |
DC TO DC CONVERTER MODULE | Richardson RFPD |
DC/DC Converter Isolated 6V 1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 24V to 06V 1W 6.4kV THT | Rutronik |
Dc-Dc Converter, 24V, 0.167A | Newark Electronics |
DC-DC-Converter, 1W, 24Vin, 6Vout, Unregulated, SIP7, RxxPxx Series | RECOM Power Inc. R24P06S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W 24Vin 6Vout 167mA SIP7 | Sager |
Where can I find additional details, specifications and documents for a R24P06S?
Additional datasheets, footprints and schematics for R24P06S are listed on our Part Details page. You can also find images and similar parts to R24P06S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R24P06S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R24P06S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R24P06S fall under?
The R24P06S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R24P06S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R24P06S you can contact the distributor directly for product support, shipping queries etc.
Is the R24P06S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R24P06S have stock available?
Authorised distributors including Schukat Electronic, Richardson RFPD, RS, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for R24P06S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R24P06S often in real-time on the comparison pages.
What if I can't find stock of R24P06S?
You can fill out our help required form which you can use to request a quote for R24P06S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.