Status: | Unknown |
---|---|
Series: | RxxPxx Series |
RoHS: | Unknown |
Prices starting from US$11.26
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxPxx Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN UL |
DC/DC Conv 24V:05V 200mA 1W SIP7 | Schukat Electronic |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Dc-Dc Converter, Medical, 5V, 0.2A, Sip | Newark Electronics |
R24P05S Series 1 W Single Output 5 V DC/DC Converter - SIP-7 | Future Electronics |
DC-DC Converter, 1W 5V OUT SIP VERT | RECOM Power Inc. R24P05S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 5.2kV UNREG 24Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a R24P05S?
Additional datasheets, footprints and schematics for R24P05S are listed on our Part Details page. You can also find images and similar parts to R24P05S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R24P05S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R24P05S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R24P05S fall under?
The R24P05S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R24P05S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R24P05S you can contact the distributor directly for product support, shipping queries etc.
Is the R24P05S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R24P05S have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for R24P05S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R24P05S often in real-time on the comparison pages.
What if I can't find stock of R24P05S?
You can fill out our help required form which you can use to request a quote for R24P05S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.