Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 200mm |
External Depth | 51mm |
Noise Rating | 67dBA |
Flow Rate - Imperial | 590cu.ft/min |
Flow Rate - Metric | 1002m³/min |
Bearing Type | Ball |
DC Fans DC Axial Fan, 200x51mm Round, 24VDC, 590CFM | Sager |
Dc Axial Fan, Ball, 590Cfm, 2.8A, 24V Rohs Compliant: Yes |Nmb Technologies R200A4-051-D0550 | Newark Electronics |
DC AXIAL FAN, BALL, 590CFM, 2.8A, 24V | element14 |
R200 Series ╪200 x51mm 24 V 5000 RPM 590 CFM 67 dB 4 Wire Ball Bearing Axial Fan | Future Electronics |
Where can I find additional details, specifications and documents for a R200A4-051-D0550?
Additional datasheets, footprints and schematics for R200A4-051-D0550 are listed on our Part Details page. You can also find images and similar parts to R200A4-051-D0550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R200A4-051-D0550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R200A4-051-D0550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R200A4-051-D0550 fall under?
The R200A4-051-D0550 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to R200A4-051-D0550 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R200A4-051-D0550 you can contact the distributor directly for product support, shipping queries etc.
Is the R200A4-051-D0550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R200A4-051-D0550 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for R200A4-051-D0550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R200A4-051-D0550 often in real-time on the comparison pages.
What if I can't find stock of R200A4-051-D0550?
You can fill out our help required form which you can use to request a quote for R200A4-051-D0550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.