R200A0-051-D0760 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 200MM 48VDC 783CFM 74DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$165.11

Distributor Stock
Logo for Farnell
Farnell
from US$194.87
53
in stock
Buy Now
Logo for Sager
Sager
from US$177.65
56
in stock
Buy Now
Logo for element14
element14
from US$199.59
53
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$165.11
7
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$221.69
-
Buy Now

Specifications

Supply Voltage 48V
Current Type DC
Fan Frame Size 200mm
External Depth 51mm
Noise Rating 74dBA
Flow Rate - Imperial 783cu.ft/min
Flow Rate - Metric 1330m³/min
Bearing Type Ball

Alternative Descriptions

DC Fans DC Axial Fan, 200x51mm Round, 48VDC, 783CFM | Sager
DC AXIAL FAN, BALL, 783CFM, 2.9A, 48V | element14
Axial Fan, 200Mm, 48Vdc, 783Cfm, 74Db | Newark Electronics
R200 Series ╪200 x51mm 48 V 6500 RPM 783 CFM 74 dB 4 Wire Ball Bearing Axial Fan | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R200A0-051-D0760?

Additional datasheets, footprints and schematics for R200A0-051-D0760 are listed on our Part Details page. You can also find images and similar parts to R200A0-051-D0760 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R200A0-051-D0760 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R200A0-051-D0760 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R200A0-051-D0760 fall under?

The R200A0-051-D0760 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to R200A0-051-D0760 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R200A0-051-D0760 you can contact the distributor directly for product support, shipping queries etc.

Is the R200A0-051-D0760 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R200A0-051-D0760 have stock available?

Authorised distributors including Sager, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for R200A0-051-D0760.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R200A0-051-D0760 often in real-time on the comparison pages.

What if I can't find stock of R200A0-051-D0760?

You can fill out our help required form which you can use to request a quote for R200A0-051-D0760 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay