Status: | Unknown |
---|---|
Series: | R Type Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.63mm² |
Product Range | R Type Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (20-Jun-2016) |
Terminal, Ring Tongue, M6, 14Awg | Newark Electronics |
TERMINAL, RING TONGUE, M6, 14AWG | element14 |
Where can I find additional details, specifications and documents for a R2-6 (NJ)?
Additional datasheets, footprints and schematics for R2-6 (NJ) are listed on our Part Details page. You can also find images and similar parts to R2-6 (NJ) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R2-6 (NJ) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R2-6 (NJ) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R2-6 (NJ) fall under?
The R2-6 (NJ) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to R2-6 (NJ) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R2-6 (NJ) you can contact the distributor directly for product support, shipping queries etc.
Is the R2-6 (NJ) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R2-6 (NJ) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for R2-6 (NJ).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R2-6 (NJ) often in real-time on the comparison pages.
What if I can't find stock of R2-6 (NJ)?
You can fill out our help required form which you can use to request a quote for R2-6 (NJ) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.