Status: | Unknown |
---|---|
Series: | R1Z Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R1Z Series |
Input Voltage DC Min | 3.135V |
Input Voltage DC Max | 3.465V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 8.7mm |
Depth | 15.24mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC UL |
1W Dc/Dc-Converter Econoline Smd 1Kv Reg/Tube Rohs Compliant: Yes |Recom Power R1Z-3.33.3/P | Newark Electronics |
DC-DC Converter, SMD 1kV reg, Single, 1W, 3.3V, 303mA, R1Z Series | RECOM Power Inc. R1Z-3.33.3/P | RS Americas |
DC-DC CONV, MEDICAL, 3.3V, 0.303A | element14 |
Isolated DC/DC Converters - SMD CONV DC/DC 1W 3.3VIN 3.3VOUT | Sager |
Where can I find additional details, specifications and documents for a R1Z-3.33.3/P?
Additional datasheets, footprints and schematics for R1Z-3.33.3/P are listed on our Part Details page. You can also find images and similar parts to R1Z-3.33.3/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1Z-3.33.3/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1Z-3.33.3/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1Z-3.33.3/P fall under?
The R1Z-3.33.3/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1Z-3.33.3/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1Z-3.33.3/P you can contact the distributor directly for product support, shipping queries etc.
Is the R1Z-3.33.3/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1Z-3.33.3/P have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for R1Z-3.33.3/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1Z-3.33.3/P often in real-time on the comparison pages.
What if I can't find stock of R1Z-3.33.3/P?
You can fill out our help required form which you can use to request a quote for R1Z-3.33.3/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.