Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.37
|
No stock
|
Buy Now | |
Schukat Electronic
from US$12.81
|
111
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.34
|
1
in stock
|
Buy Now | |
Rutronik
from US$15.84
|
-
|
Buy Now | |
Newark Electronics
from US$15.89
|
-
|
Buy Now | |
Future Electronics
from US$13.15
|
-
|
Buy Now | |
RS Americas
from US$20.42
|
-
|
Buy Now | |
Richardson RFPD
from US$12.39
|
-
|
Buy Now | |
Sager
from US$12.18
|
-
|
Buy Now | |
Farnell
from US$12.18
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | - |
Input Voltage DC Max | 5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 8.7mm |
Depth | 15.24mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Isolation Voltage | 1kV |
Power Rating | 1W |
DC/DC Conv 5V:5V 200mA 1W SMD 1kV | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 05V to 05V 1W 1kV 1kV SMD | Rutronik |
DC/DC converter,5Vin,5Vout 200mA 1W | RS |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Recom Power R1Z-0505 | Newark Electronics |
R1Z Series 5 V 200 mA 1 W Single Output DC-DC Converter | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.75 to 5.25V dc, Vout 5V dc, I/O isolation 1000V dc | RECOM Power Inc. R1Z-0505 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD CONV DC/DC 1W 05VIN 05VOUT | Sager |
Where can I find additional details, specifications and documents for a R1Z-0505?
Additional datasheets, footprints and schematics for R1Z-0505 are listed on our Part Details page. You can also find images and similar parts to R1Z-0505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1Z-0505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1Z-0505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1Z-0505 fall under?
The R1Z-0505 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1Z-0505 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1Z-0505 you can contact the distributor directly for product support, shipping queries etc.
Is the R1Z-0505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1Z-0505 have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Transfer Multisort Elektronik, Rutronik and RS have stock available or on a lead time for R1Z-0505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1Z-0505 often in real-time on the comparison pages.
What if I can't find stock of R1Z-0505?
You can fill out our help required form which you can use to request a quote for R1Z-0505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.