Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | Test Point |
---|---|
Connector Tip Style | - |
Current Rating | 3A |
Overall Length | 17.65mm |
Spring Force Initial | - |
Spring Force Working Travel | - |
Centerline Spacing | - |
Product Range | - |
Where can I find additional details, specifications and documents for a R-1-SC RSS75SC?
Additional datasheets, footprints and schematics for R-1-SC RSS75SC are listed on our Part Details page. You can also find images and similar parts to R-1-SC RSS75SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-1-SC RSS75SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-1-SC RSS75SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-1-SC RSS75SC fall under?
The R-1-SC RSS75SC is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to R-1-SC RSS75SC when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-1-SC RSS75SC you can contact the distributor directly for product support, shipping queries etc.
Is the R-1-SC RSS75SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-1-SC RSS75SC have stock available?
There is no stock from authorised distributors for R-1-SC RSS75SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-1-SC RSS75SC often in real-time on the comparison pages.
What if I can't find stock of R-1-SC RSS75SC?
You can fill out our help required form which you can use to request a quote for R-1-SC RSS75SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.