Status: | Unknown |
---|---|
Series: | R1S/E Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R1S/E Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 6.7mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 3.3V |
DC/DC Conv 3,3V:5V 200mA 1W SMD | Schukat Electronic |
Dc-Dc Converter, Medical, 5V, 0.2A | Newark Electronics |
R1S Series 1 W Single Output 5 V Isolated Surface Mount DC/DC Converter | Future Electronics |
DC/DC CONV, 1W, 5V, 0.2A | element14 |
Isolated DC/DC Converters - SMD 1W 3.3VIN 05VOUT CONV DC/DC | Sager |
Where can I find additional details, specifications and documents for a R1S-3.305/E?
Additional datasheets, footprints and schematics for R1S-3.305/E are listed on our Part Details page. You can also find images and similar parts to R1S-3.305/E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1S-3.305/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1S-3.305/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1S-3.305/E fall under?
The R1S-3.305/E is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1S-3.305/E when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1S-3.305/E you can contact the distributor directly for product support, shipping queries etc.
Is the R1S-3.305/E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1S-3.305/E have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, element14 and Sager have stock available or on a lead time for R1S-3.305/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1S-3.305/E often in real-time on the comparison pages.
What if I can't find stock of R1S-3.305/E?
You can fill out our help required form which you can use to request a quote for R1S-3.305/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.