Status: | Unknown |
---|---|
Series: | R1S Series |
RoHS: | Unknown |
Prices starting from US$5.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.32
|
No stock
|
Buy Now | |
Schukat Electronic
from US$6.08
|
201
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.32
|
20
in stock
|
Buy Now | |
Rutronik
from US$7.50
|
-
|
Buy Now | |
Newark Electronics
from US$6.60
|
-
|
Buy Now | |
Future Electronics
from US$6.87
|
-
|
Buy Now | |
RS Americas
from US$7.05
|
-
|
Buy Now | |
Richardson RFPD
from US$5.89
|
-
|
Buy Now | |
Sager
from US$5.77
|
-
|
Buy Now | |
Farnell
from US$5.78
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R1S Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 6.7mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Approvals & Standards | CSA IEC 60601 UL |
Efficiency Max | 84% |
External Depth | 7.3mm |
External Length / Height | 12.75mm |
External Width | 8.15mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +100°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Conv 12V:12V 84mA 1W SMD | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 12V to 12V 1W 1kV 1kV SMD | Rutronik |
DC/DC converter,12Vin,12Vout 84mA 1W | RS |
Dc-Dc Converter, Medical, 12V, 0.084A | Newark Electronics |
R1S Series 1 W Single Output 12 V DC/DC Converter Power Supply | Future Electronics |
Recom Iso DC-DC Converter, Vin 10.8 to 13.2V dc, Vout 12V dc, I/O isolation 1kV | RECOM Power Inc. R1S-1212 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 1W DC/DC 1kV UNREG 12Vin 12Vout | Sager |
DC/DC, UNREG, 1W, 1KV, 12V, 12V, SMD | Farnell |
Where can I find additional details, specifications and documents for a R1S-1212?
Additional datasheets, footprints and schematics for R1S-1212 are listed on our Part Details page. You can also find images and similar parts to R1S-1212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1S-1212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1S-1212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1S-1212 fall under?
The R1S-1212 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1S-1212 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1S-1212 you can contact the distributor directly for product support, shipping queries etc.
Is the R1S-1212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1S-1212 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Rutronik, RS and Newark Electronics have stock available or on a lead time for R1S-1212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1S-1212 often in real-time on the comparison pages.
What if I can't find stock of R1S-1212?
You can fill out our help required form which you can use to request a quote for R1S-1212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.