Status: | Unknown |
---|---|
Series: | R1S Series |
RoHS: | Unknown |
Prices starting from US$5.77
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R1S Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 6.7mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CB IEC UL |
Input Voltage | 5V |
DC/DC Conv 5V:24V 42mA 1W SMD | Schukat Electronic |
DC/DC converter,5Vin,24Vout 42mA 1W | RS |
DC/DC Mod 05V to 24V 1W 1kV 1kV SMD | Rutronik |
Dc-Dc Converter, Medical, 24V, 0.042A | Newark Electronics |
R1S Series 1 W 05 V IN 24 V OUT Single and Dual Output DC-DC Converter | Future Electronics |
Recom Isolated DC-DC Converter, Vin 4.5 to 5.5V dc, Vout 24V dc, I/O isolation 1kV | RECOM Power Inc. R1S-0524 | RS Americas |
Isolated DC/DC Converters - SMD 1W DC/DC 1kV UNREG 5Vin 24Vout | Sager |
Where can I find additional details, specifications and documents for a R1S-0524?
Additional datasheets, footprints and schematics for R1S-0524 are listed on our Part Details page. You can also find images and similar parts to R1S-0524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1S-0524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1S-0524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1S-0524 fall under?
The R1S-0524 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1S-0524 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1S-0524 you can contact the distributor directly for product support, shipping queries etc.
Is the R1S-0524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1S-0524 have stock available?
Authorised distributors including Schukat Electronic, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for R1S-0524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1S-0524 often in real-time on the comparison pages.
What if I can't find stock of R1S-0524?
You can fill out our help required form which you can use to request a quote for R1S-0524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.