Status: | Unknown |
---|---|
Series: | R1S Series |
RoHS: | Unknown |
Prices starting from US$5.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.62
|
No stock
|
Buy Now | |
Sager
from US$5.71
|
375
in stock
|
Buy Now | |
Schukat Electronic
from US$6.08
|
306
in stock
|
Buy Now | |
Chip One Stop
from US$5.59
|
40
in stock
|
Buy Now | |
Rutronik
from US$7.50
|
-
|
Buy Now | |
Newark Electronics
from US$6.60
|
-
|
Buy Now | |
Future Electronics
from US$6.49
|
-
|
Buy Now | |
RS Americas
from US$6.83
|
-
|
Buy Now | |
element14
from US$6.84
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R1S Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 6.7mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
Isolated DC/DC Converters - SMD 1W DC/DC 1kV UNREG 5Vin 9Vout | Sager |
DC/DC Conv 5V:9V 111mA 1W SMD | Schukat Electronic |
DC/DC Mod 05V to 09V 1W 1kV 1kV SMD | Rutronik |
Dc-Dc Converter, Medical, 9V, 0.111A | Newark Electronics |
R1S Series Single Output 9V 0.111A 1W 5-Pin SMD DC-DC Converter | Future Electronics |
DC-DC-Converter, 1W, 5Vin, 9Vout, Unregulated, SMD 5 Pin, R1S R1D Series | RECOM Power Inc. R1S-0509 | RS Americas |
DC-DC CONVERTER, 9V, 0.111A | element14 |
Where can I find additional details, specifications and documents for a R1S-0509?
Additional datasheets, footprints and schematics for R1S-0509 are listed on our Part Details page. You can also find images and similar parts to R1S-0509 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1S-0509 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1S-0509 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1S-0509 fall under?
The R1S-0509 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1S-0509 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1S-0509 you can contact the distributor directly for product support, shipping queries etc.
Is the R1S-0509 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1S-0509 have stock available?
Authorised distributors including Sager, Schukat Electronic, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for R1S-0509.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1S-0509 often in real-time on the comparison pages.
What if I can't find stock of R1S-0509?
You can fill out our help required form which you can use to request a quote for R1S-0509 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.