Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Green |
Switch Mounting | Panel Mount |
Contact Current Max | 9A |
Contact Voltage AC Nom | 125V |
Rocker Switch, Spst, 9A, 125V, Panel | Newark Electronics |
ROCKER SWITCH, SPST, 9A, 125V, PANEL | element14 |
Rocker Switch, SPST, ON-OFF, 9A, 125V AC, QC 0.187", R1973 Series | E-Switch R1973ABLKGILEF1 | RS Americas |
Rocker Swt, Panel Mnt, Snap-InSPST, Function: On-OffConcave (Curved) - Illuminated | Relay Specialties |
Where can I find additional details, specifications and documents for a R1973ABLKGILEF1?
Additional datasheets, footprints and schematics for R1973ABLKGILEF1 are listed on our Part Details page. You can also find images and similar parts to R1973ABLKGILEF1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1973ABLKGILEF1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1973ABLKGILEF1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1973ABLKGILEF1 fall under?
The R1973ABLKGILEF1 is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to R1973ABLKGILEF1 when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1973ABLKGILEF1 you can contact the distributor directly for product support, shipping queries etc.
Is the R1973ABLKGILEF1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1973ABLKGILEF1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for R1973ABLKGILEF1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1973ABLKGILEF1 often in real-time on the comparison pages.
What if I can't find stock of R1973ABLKGILEF1?
You can fill out our help required form which you can use to request a quote for R1973ABLKGILEF1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.