Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 3.18mm |
---|---|
Blade Length | 203mm |
Overall Length | 270mm |
Screwdriver Type | Slotted |
RoHS Compliant | NA |
Screwdriver, Slotted Head, 270Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a R188?
Additional datasheets, footprints and schematics for R188 are listed on our Part Details page. You can also find images and similar parts to R188 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R188 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R188 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R188 fall under?
The R188 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to R188 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R188 you can contact the distributor directly for product support, shipping queries etc.
Is the R188 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R188 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for R188.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R188 often in real-time on the comparison pages.
What if I can't find stock of R188?
You can fill out our help required form which you can use to request a quote for R188 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.