Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.50
|
25
in stock
|
Buy Now |
Tip Size | 3.18mm |
---|---|
Blade Length | 76mm |
Overall Length | 133mm |
Screwdriver Type | Slotted |
RoHS Compliant | NA |
Screwdriver, Slotted Head, 133Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a R183?
Additional datasheets, footprints and schematics for R183 are listed on our Part Details page. You can also find images and similar parts to R183 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R183 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R183 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R183 fall under?
The R183 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to R183 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R183 you can contact the distributor directly for product support, shipping queries etc.
Is the R183 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R183 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for R183.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R183 often in real-time on the comparison pages.
What if I can't find stock of R183?
You can fill out our help required form which you can use to request a quote for R183 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.