Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Tip Size | 3.18mm |
---|---|
Blade Length | 254mm |
Overall Length | 321mm |
Screwdriver Type | Slotted |
RoHS Compliant | NA |
Screwdriver, Slotted Head, 321Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a R-1810?
Additional datasheets, footprints and schematics for R-1810 are listed on our Part Details page. You can also find images and similar parts to R-1810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-1810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-1810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-1810 fall under?
The R-1810 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to R-1810 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-1810 you can contact the distributor directly for product support, shipping queries etc.
Is the R-1810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-1810 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for R-1810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-1810 often in real-time on the comparison pages.
What if I can't find stock of R-1810?
You can fill out our help required form which you can use to request a quote for R-1810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.