Status: | Unknown |
---|---|
Series: | RxxP2xxS Series |
RoHS: | Unknown |
Prices starting from US$6.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.11
|
No stock
|
Buy Now | |
Chip One Stop
from US$6.71
|
31
in stock
|
Buy Now | |
Rutronik
from US$15.35
|
-
|
Buy Now | |
Newark Electronics
from US$15.43
|
-
|
Buy Now | |
Future Electronics
from US$13.38
|
-
|
Buy Now | |
RS Americas
from US$15.02
|
-
|
Buy Now | |
element14
from US$13.54
|
-
|
Buy Now | |
Richardson RFPD
from US$12.02
|
-
|
Buy Now | |
Sager
from US$11.83
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP2xxS Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
DC/DC Mod 15V to 05V 2W 6.4kV THT | Rutronik |
2W Dc/Dc-Converter Econoline Sip7 6.4Kv Unreg/Tube Rohs Compliant: Yes |Recom Power R15P205S | Newark Electronics |
Isolated DC/DC Converters 2W DC/DC 5.2kV UNREG 15Vin 5Vout | Future Electronics |
DC-DC Converter, SIP7 6.4kV unreg, Single, 2W, 05V, 400mA, RxxP2xx Series | RECOM Power Inc. R15P205S | RS Americas |
DC-DC CONVERTER, 5V, 0.4A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W DC/DC 5.2kV UNREG 15Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a R15P205S?
Additional datasheets, footprints and schematics for R15P205S are listed on our Part Details page. You can also find images and similar parts to R15P205S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R15P205S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R15P205S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R15P205S fall under?
The R15P205S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R15P205S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R15P205S you can contact the distributor directly for product support, shipping queries etc.
Is the R15P205S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R15P205S have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for R15P205S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R15P205S often in real-time on the comparison pages.
What if I can't find stock of R15P205S?
You can fill out our help required form which you can use to request a quote for R15P205S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.