Status: | Unknown |
---|---|
Series: | Rxx-B Series |
RoHS: | Unknown |
Prices starting from US$42.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.07
|
47
in stock
|
Buy Now | |
Schukat Electronic
from US$43.66
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$46.07
|
15
in stock
|
Buy Now | |
Rutronik
from US$52.31
|
-
|
Buy Now | |
Newark Electronics
from US$42.85
|
-
|
Buy Now | |
Future Electronics
from US$49.50
|
-
|
Buy Now | |
RS Americas
from US$72.77
|
-
|
Buy Now | |
element14
from US$47.61
|
-
|
Buy Now | |
Sager
from US$43.32
|
-
|
Buy Now | |
Farnell
from US$47.73
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 150V |
Output Current - Output 1 | 50mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Rxx-B Series |
Input Voltage DC Min | 14V |
Input Voltage DC Max | 17V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 9.4mm |
Depth | 31.8mm |
SVHC | No SVHC (15-Jan-2019) |
Output Voltage Max | 210V |
Output Voltage Min | 95V |
DC/DC converter,14-17Vin,95-210Vout 50mA | RS |
DC/DC Conv 15V:+92...+200V 50mA 5W DIP24 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 15V to 159V 5W 3kV 3kV THT | Rutronik |
Dc-Dc Converter, 95-210V, 0.05A, Dip | Newark Electronics |
RXX-B Series 5 W 95 to 210 V Single Adjustable Output INNOLINE DC/DC Converter | Future Electronics |
DC/DC converter,14-17Vin,95-210Vout 50mA | RECOM Power Inc. R15-150B | RS Americas |
DC/DC CONV, 5W, 150V, 0.05A, DIP | element14 |
Isolated DC/DC Converters - Through Hole 5W 15V 3kV ADJUST OUT DIP24 | Sager |
Where can I find additional details, specifications and documents for a R15-150B?
Additional datasheets, footprints and schematics for R15-150B are listed on our Part Details page. You can also find images and similar parts to R15-150B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R15-150B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R15-150B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R15-150B fall under?
The R15-150B is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R15-150B when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R15-150B you can contact the distributor directly for product support, shipping queries etc.
Is the R15-150B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R15-150B have stock available?
Authorised distributors including RS, Schukat Electronic, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for R15-150B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R15-150B often in real-time on the comparison pages.
What if I can't find stock of R15-150B?
You can fill out our help required form which you can use to request a quote for R15-150B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.