Status: | Unknown |
---|---|
Series: | Rxx-B Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 100V |
Output Current - Output 1 | 50mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Rxx-B Series |
Input Voltage DC Min | 14V |
Input Voltage DC Max | 17V |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 9.4mm |
Depth | 31.8mm |
SVHC | No SVHC (15-Jan-2019) |
Output Voltage Max | 135V |
Output Voltage Min | 55V |
DC/DC converter,14-17Vin,55-135Vout 50mA | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 15V to 103V 5W 3kV 3kV THT | Rutronik |
DC/DC converter,14-17Vin,55-135Vout 50mA | RECOM Power Inc. R15-100B | RS Americas |
Isolated DC/DC Converters - Through Hole 5W 15Vin/100Vout 25mA Sngl 3kV Iso | Sager |
Where can I find additional details, specifications and documents for a R15-100B?
Additional datasheets, footprints and schematics for R15-100B are listed on our Part Details page. You can also find images and similar parts to R15-100B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R15-100B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R15-100B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R15-100B fall under?
The R15-100B is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R15-100B when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R15-100B you can contact the distributor directly for product support, shipping queries etc.
Is the R15-100B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R15-100B have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rutronik, RS Americas and Sager have stock available or on a lead time for R15-100B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R15-100B often in real-time on the comparison pages.
What if I can't find stock of R15-100B?
You can fill out our help required form which you can use to request a quote for R15-100B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.