Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 6.35mm |
---|---|
Blade Length | 152mm |
Overall Length | 257mm |
Screwdriver Type | Slotted |
RoHS Compliant | NA |
Screwdriver, Slotted Head, 257Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a R146?
Additional datasheets, footprints and schematics for R146 are listed on our Part Details page. You can also find images and similar parts to R146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R146 fall under?
The R146 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to R146 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R146 you can contact the distributor directly for product support, shipping queries etc.
Is the R146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R146 have stock available?
Authorised distributors including CoreStaff, Chip One Stop and Newark Electronics have stock available or on a lead time for R146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R146 often in real-time on the comparison pages.
What if I can't find stock of R146?
You can fill out our help required form which you can use to request a quote for R146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.