Status: | Unknown |
---|---|
Series: | R13-527 Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | DPST |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Contact Current Max | 16A |
Switch Terminals | - |
Product Range | R13-527 Series |
Actuation Type | Round |
Actuator / Cap Colour | Black |
Approval Bodies | UL |
Bezel Diameter | 23mm |
Bezel Height | 2mm |
Colour | Black |
Contact Current AC | 6A |
Contact Current AC Max | 10A |
Contact Resistance | 50mohm |
Flammability Rating | UL 94V-2 |
Height | 14.5mm |
Height Above Panel | 6.5mm |
IP / NEMA Rating | IP56 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
Material | Nylon |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 20.2mm |
Panel Thickness Max | 3mm |
Panel Thickness Min | 0.7mm |
Tab Width | 4.75mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Cutout Diameter | 20.2mm |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Round Raised |
Actuator / Cap Colour | Black |
Contact Voltage VAC | 125V |
RoHS Compliant | Yes |
SWITCH, PUSH BUTTON, DPST, MOM, IP56 | element14 |
Switch, Pushbutton, Dpst, 10A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a R13-527A2-02-BB?
Additional datasheets, footprints and schematics for R13-527A2-02-BB are listed on our Part Details page. You can also find images and similar parts to R13-527A2-02-BB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R13-527A2-02-BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R13-527A2-02-BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R13-527A2-02-BB fall under?
The R13-527A2-02-BB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to R13-527A2-02-BB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R13-527A2-02-BB you can contact the distributor directly for product support, shipping queries etc.
Is the R13-527A2-02-BB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R13-527A2-02-BB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for R13-527A2-02-BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R13-527A2-02-BB often in real-time on the comparison pages.
What if I can't find stock of R13-527A2-02-BB?
You can fill out our help required form which you can use to request a quote for R13-527A2-02-BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.