Status: | Unknown |
---|---|
Series: | R13 Series |
RoHS: | Unknown |
Switch Operation | On-(Off) |
---|---|
Contact Configuration | SPST-NC |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | R13 Series |
Actuator / Cap Colour | Red |
Contact Resistance Max | 50mohm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Cutout Diameter | 7mm |
---|---|
Contact Configuration | SPST-NC |
Switch Operation | On-(Off) |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Red |
Contact Current AC Max | 3A |
RoHS Compliant | Yes |
Switch, Pushbutton, Spst, 3A, 250V | Newark Electronics |
SWITCH, SPNC, MOM, 3A, 125VAC, PANEL | element14 |
Where can I find additional details, specifications and documents for a R13-509B-05-BR?
Additional datasheets, footprints and schematics for R13-509B-05-BR are listed on our Part Details page. You can also find images and similar parts to R13-509B-05-BR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R13-509B-05-BR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R13-509B-05-BR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R13-509B-05-BR fall under?
The R13-509B-05-BR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to R13-509B-05-BR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R13-509B-05-BR you can contact the distributor directly for product support, shipping queries etc.
Is the R13-509B-05-BR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R13-509B-05-BR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for R13-509B-05-BR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R13-509B-05-BR often in real-time on the comparison pages.
What if I can't find stock of R13-509B-05-BR?
You can fill out our help required form which you can use to request a quote for R13-509B-05-BR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.