R13-23B-05-BR Switches, Relays & Solenoids by Multicomp

SWITCH SPST LATCHING RED

Status: Unknown
Series: R13 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for Farnell
Farnell
from US$1.23
7,259
in stock
Buy Now
Logo for element14
element14
from US$1.04
7,259
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.56
-
Buy Now

Specifications

Switch Operation Off-On
Contact Configuration SPST
Contact Voltage AC Nom 250V
Contact Voltage DC Nom -
Contact Current Max 3A
Switch Terminals Solder
Product Range R13 Series
Actuation Type Square
Actuator / Cap Colour Red
Bezel Depth 15.5mm
Bezel Height 6.4mm
Bezel Width 15.5mm
Colour Red
Contact Current AC 1.5A
Contact Current AC Max 3A
Contact Resistance 50mohm
Height 22.9mm
Insulation Resistance 100Mohm
Insulation Resistance Voltage 500VDC
Material Phenolic base
Operating Temperature Max 65°C
Operating Temperature Min -20°C
Panel Cutout Diameter 12.2mm
Shaft Length 4mm


R13-23B-05-BR Switches by Multicomp Pro

SWITCH, PUSHBUTTON, SPST, 3A, 250V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Panel Cutout Diameter 12.2mm
Contact Configuration SPST-NC
Switch Operation (Off)-On
Pushbutton Actuator Style Square
Actuator / Cap Colour Red
Contact Current AC Max 3A
RoHS Compliant Yes

Alternative Descriptions

SWITCH, SPST, LATCHING, RED | element14
Switch, Pushbutton, Spst, 3A, 250V | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a R13-23B-05-BR?

Additional datasheets, footprints and schematics for R13-23B-05-BR are listed on our Part Details page. You can also find images and similar parts to R13-23B-05-BR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R13-23B-05-BR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R13-23B-05-BR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R13-23B-05-BR fall under?

The R13-23B-05-BR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to R13-23B-05-BR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R13-23B-05-BR you can contact the distributor directly for product support, shipping queries etc.

Is the R13-23B-05-BR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R13-23B-05-BR have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for R13-23B-05-BR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R13-23B-05-BR often in real-time on the comparison pages.

What if I can't find stock of R13-23B-05-BR?

You can fill out our help required form which you can use to request a quote for R13-23B-05-BR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay