Status: | Unknown |
---|---|
Series: | RxxP2xxD/R |
RoHS: | Unknown |
Prices starting from US$11.56
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 66mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP2xxD/R |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN ES IEC UL |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,12Vin,+/-15Vout 66mA,2W | RS |
2W Dc/Dc-Converter Econoline Sip7 6.4Kv Unreg/Tube Rohs Compliant: Yes |Recom Power R12P215D | Newark Electronics |
2W DC/DC-Converter ECONOLINE SIP7 6.4kV unreg | Future Electronics |
DC-DC CONVERTER, 2 O/P, 2W | element14 |
Isolated DC/DC Converters - Through Hole 2W DC/DC 5.2kV UNREG 12Vin +/-15Vout | Sager |
Where can I find additional details, specifications and documents for a R12P215D?
Additional datasheets, footprints and schematics for R12P215D are listed on our Part Details page. You can also find images and similar parts to R12P215D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R12P215D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R12P215D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R12P215D fall under?
The R12P215D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R12P215D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R12P215D you can contact the distributor directly for product support, shipping queries etc.
Is the R12P215D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R12P215D have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for R12P215D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R12P215D often in real-time on the comparison pages.
What if I can't find stock of R12P215D?
You can fill out our help required form which you can use to request a quote for R12P215D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.