Status: | Unknown |
---|---|
Series: | RxxP2xxyyD Series |
RoHS: | Unknown |
Prices starting from US$10.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.10
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.08
|
25
in stock
|
Buy Now | |
Rutronik
from US$15.53
|
-
|
Buy Now | |
Newark Electronics
from US$15.62
|
-
|
Buy Now | |
RS Americas
from US$14.54
|
-
|
Buy Now | |
Schukat Electronic
from US$12.53
|
-
|
Buy Now | |
Richardson RFPD
from US$12.16
|
-
|
Buy Now | |
Sager
from US$11.98
|
-
|
Buy Now | |
Farnell
from US$10.81
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 111mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP2xxyyD Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC |
DC/DC Converter Isolated 15/-9V 67/111mA | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 12V to +15/-09V 2W 6.4kV THT | Rutronik |
2W Dc/Dc-Converter Econoline Sip7 6.4Kv Unreg/Tube |Recom Power R12P21509D | Newark Electronics |
DC-DC Converter,15V,0.067A,-9V,0.111A,10.8-13.2V In, Enclosed, PCB Mount, RxxP2 | RECOM Power Inc. R12P21509D | RS Americas |
DC/DC Conv 12V:+15/-9V 0,067/-0,111A | Schukat Electronic |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 12VIN +15/-9V THT | Sager |
Where can I find additional details, specifications and documents for a R12P21509D?
Additional datasheets, footprints and schematics for R12P21509D are listed on our Part Details page. You can also find images and similar parts to R12P21509D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R12P21509D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R12P21509D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R12P21509D fall under?
The R12P21509D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R12P21509D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R12P21509D you can contact the distributor directly for product support, shipping queries etc.
Is the R12P21509D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R12P21509D have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rutronik, Newark Electronics and RS Americas have stock available or on a lead time for R12P21509D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R12P21509D often in real-time on the comparison pages.
What if I can't find stock of R12P21509D?
You can fill out our help required form which you can use to request a quote for R12P21509D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.