Status: | Unknown |
---|---|
Series: | RxxP2xxS/R |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP2xxS/R |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN ES IEC UL |
2W Dc/Dc-Converter Econoline Sip7 6.4Kv Unreg/Tube Rohs Compliant: Yes |Recom Power R12P212S/P | Newark Electronics |
R12 Series DC/DC 12V 2W Single Output THT Isolated Converter Module | Future Electronics |
DC-DC CONVERTER, 12V, 0.084A | element14 |
Isolated DC/DC Converters - Through Hole 2W DC/DC 5.2kV UNREG 12Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a R12P212S/P?
Additional datasheets, footprints and schematics for R12P212S/P are listed on our Part Details page. You can also find images and similar parts to R12P212S/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R12P212S/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R12P212S/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R12P212S/P fall under?
The R12P212S/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R12P212S/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R12P212S/P you can contact the distributor directly for product support, shipping queries etc.
Is the R12P212S/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R12P212S/P have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Sager and Farnell have stock available or on a lead time for R12P212S/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R12P212S/P often in real-time on the comparison pages.
What if I can't find stock of R12P212S/P?
You can fill out our help required form which you can use to request a quote for R12P212S/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.