Status: | Unknown |
---|---|
Series: | RxxP2xxD/R |
RoHS: | Unknown |
Prices starting from US$12.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.52
|
No stock
|
Buy Now | |
Schukat Electronic
from US$13.32
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.89
|
2
in stock
|
Buy Now | |
Rutronik
from US$16.50
|
-
|
Buy Now | |
element14
from US$14.41
|
-
|
Buy Now | |
Richardson RFPD
from US$12.91
|
-
|
Buy Now | |
Sager
from US$12.70
|
-
|
Buy Now | |
Farnell
from US$17.00
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 85mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 85mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP2xxD/R |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN ES IEC UL |
DC/DC Conv 12V:+/-12V +/-85mA 2W SIP7 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 12V to +/-12V 2W 6.4kV THT | Rutronik |
DC/DC,UnReg,12Vin,+-12Vo 0.085A,2W,5.2kV | RS |
DC-DC CONVERTER, 2 O/P, 2W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W DC/DC 5.2kV UNREG 12Vin +/-12Vout | Sager |
Where can I find additional details, specifications and documents for a R12P212D/P?
Additional datasheets, footprints and schematics for R12P212D/P are listed on our Part Details page. You can also find images and similar parts to R12P212D/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R12P212D/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R12P212D/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R12P212D/P fall under?
The R12P212D/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R12P212D/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R12P212D/P you can contact the distributor directly for product support, shipping queries etc.
Is the R12P212D/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R12P212D/P have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Rutronik, RS and element14 have stock available or on a lead time for R12P212D/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R12P212D/P often in real-time on the comparison pages.
What if I can't find stock of R12P212D/P?
You can fill out our help required form which you can use to request a quote for R12P212D/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.