Status: | Unknown |
---|---|
Series: | RxxP2xx Series |
RoHS: | Unknown |
Prices starting from US$6.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.64
|
55
in stock
|
Buy Now | |
Schukat Electronic
from US$12.13
|
241
in stock
|
Buy Now | |
Future Electronics
from US$12.76
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$6.66
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.66
|
3
in stock
|
Buy Now | |
Rutronik
from US$15.04
|
-
|
Buy Now | |
RS Americas
from US$19.56
|
-
|
Buy Now | |
element14
from US$14.20
|
-
|
Buy Now | |
Richardson RFPD
from US$11.76
|
-
|
Buy Now | |
Sager
from US$11.56
|
-
|
Buy Now | |
Farnell
from US$14.05
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 85mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 85mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP2xx Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 19.5mm |
Height | 12.5mm |
Depth | 9.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA IEC 60601 UL |
Input Voltage | 12V |
DC/DC Conv 12V:+/-12V +/-85mA 2W SIP7 | Schukat Electronic |
DC/DC converter,12Vin,+/-12Vout 85mA,2W | RS |
R12P212 Series 2 W Dual Output -12 / 12 V DC/DC Converter SIP-7 | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 12V to +/-12V 2W 6.4kV THT | Rutronik |
Recom Iso DC-DC Converter, Vin 10.8to13.2VDC, Vout +/-12VDC, I/O isolation 2600VAC | RECOM Power Inc. R12P212D | RS Americas |
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W DC/DC 5.2kV UNREG 12Vin +/-12Vout | Sager |
Where can I find additional details, specifications and documents for a R12P212D?
Additional datasheets, footprints and schematics for R12P212D are listed on our Part Details page. You can also find images and similar parts to R12P212D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R12P212D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R12P212D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R12P212D fall under?
The R12P212D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R12P212D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R12P212D you can contact the distributor directly for product support, shipping queries etc.
Is the R12P212D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R12P212D have stock available?
Authorised distributors including Schukat Electronic, RS, Future Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for R12P212D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R12P212D often in real-time on the comparison pages.
What if I can't find stock of R12P212D?
You can fill out our help required form which you can use to request a quote for R12P212D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.