Status: | Unknown |
---|---|
Series: | RxxP2xxS/R |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP2xxS/R |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN ES IEC UL |
2W Dc/Dc-Converter Econoline Sip7 6.4Kv Unreg/Tube Rohs Compliant: Yes |Recom Power R12P209S | Newark Electronics |
DC-DC Converter, SIP7 6.4kV unreg, 2W,9V, 222mA, RxxP2xx Series | RECOM Power Inc. R12P209S | RS Americas |
DC-DC CONVERTER, 9V, 0.111A | element14 |
Isolated DC/DC Converters - Through Hole 2W DC/DC 5.2kV UNREG 12Vin 9Vout | Sager |
Where can I find additional details, specifications and documents for a R12P209S?
Additional datasheets, footprints and schematics for R12P209S are listed on our Part Details page. You can also find images and similar parts to R12P209S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R12P209S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R12P209S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R12P209S fall under?
The R12P209S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R12P209S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R12P209S you can contact the distributor directly for product support, shipping queries etc.
Is the R12P209S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R12P209S have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for R12P209S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R12P209S often in real-time on the comparison pages.
What if I can't find stock of R12P209S?
You can fill out our help required form which you can use to request a quote for R12P209S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.