Status: | Unknown |
---|---|
Series: | RxxPxxS Series |
RoHS: | Unknown |
Prices starting from US$10.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.87
|
No stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
25
in stock
|
Buy Now | |
Sager
from US$10.65
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.75
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$14.03
|
-
|
Buy Now | |
RS Americas
from US$16.30
|
-
|
Buy Now | |
element14
from US$12.20
|
-
|
Buy Now | |
Farnell
from US$10.55
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxPxxS Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
Isolated DC/DC Converters - Through Hole 1W DC/DC 5.2kV UNREG 12Vin 5Vout | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 5V 200mA 1W | RS |
1W Dc/Dc-Converter Econoline Sip7 6.4Kv Unreg/Tube |Recom Power R12P05S | Newark Electronics |
Recom Iso DC-DC Converter, Vin 10.8 to 13.2V dc, Vout 5V dc, I/O isolation 6400V dc | RECOM Power Inc. R12P05S | RS Americas |
DC-DC CONVERTER, 5V, 0.2A | element14 |
Where can I find additional details, specifications and documents for a R12P05S?
Additional datasheets, footprints and schematics for R12P05S are listed on our Part Details page. You can also find images and similar parts to R12P05S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R12P05S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R12P05S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R12P05S fall under?
The R12P05S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R12P05S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R12P05S you can contact the distributor directly for product support, shipping queries etc.
Is the R12P05S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R12P05S have stock available?
Authorised distributors including Chip One Stop, Sager, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for R12P05S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R12P05S often in real-time on the comparison pages.
What if I can't find stock of R12P05S?
You can fill out our help required form which you can use to request a quote for R12P05S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.