R1291K Enclosures, Racks & Accessories by Pro Power

RACK TRAY DEEP SLIDING 1U

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$42.09

Distributor Stock
Logo for Farnell
Farnell
from US$43.44
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$42.09
-
Buy Now

Specifications

Rack U Height 1U
External Width - Metric -
External Depth - Metric 380mm
For Use With -
External Width - Imperial -
External Depth - Imperial 19"
Product Range -

Alternative Descriptions

Rack Tray, Deep Sliding, 1U | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R1291K?

Additional datasheets, footprints and schematics for R1291K are listed on our Part Details page. You can also find images and similar parts to R1291K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R1291K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1291K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R1291K fall under?

The R1291K is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to R1291K when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R1291K you can contact the distributor directly for product support, shipping queries etc.

Is the R1291K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R1291K have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for R1291K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R1291K often in real-time on the comparison pages.

What if I can't find stock of R1291K?

You can fill out our help required form which you can use to request a quote for R1291K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay