R1290/1U Enclosures, Racks & Accessories by Pro Power

RACK TRAY SLIDING 1U

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$37.88

Distributor Stock
Logo for Farnell
Farnell
from US$37.88
83
in stock
Buy Now
Logo for element14
element14
from US$51.02
83
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$58.49
49
in stock
Buy Now

Specifications

Rack U Height 1U
External Width - Metric 400mm
External Depth - Metric 380mm
For Use With Universal Equipment
External Width - Imperial 15.75"
External Depth - Imperial 14.96"
Product Range -
External Width 19"


R1290/1U Enclosure, Rack & Cabinet Accessories by Penn Elcom

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Rack U Height 1U
External Width - Metric 483mm
External Depth - Metric 380mm
For Use With 19" Rack Cabinets
External Width - Imperial 19"
External Depth - Imperial 14.96"
RoHS Compliant Yes

Alternative Descriptions

1U SLIDING RACK TRAY | element14
Rack U Height:1U | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a R1290/1U?

Additional datasheets, footprints and schematics for R1290/1U are listed on our Part Details page. You can also find images and similar parts to R1290/1U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R1290/1U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1290/1U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R1290/1U fall under?

The R1290/1U is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to R1290/1U when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R1290/1U you can contact the distributor directly for product support, shipping queries etc.

Is the R1290/1U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R1290/1U have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for R1290/1U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R1290/1U often in real-time on the comparison pages.

What if I can't find stock of R1290/1U?

You can fill out our help required form which you can use to request a quote for R1290/1U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay