R1194/2UK Enclosures, Racks & Accessories by Pro Power

RACK SHELF 2U

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.06

Distributor Stock
Logo for Farnell
Farnell
from US$25.06
63
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.89
4
in stock
Buy Now
Logo for element14
element14
from US$28.09
4
in stock
Buy Now

Specifications

Rack U Height 2U
External Width - Metric 482mm
External Depth - Metric 368.2mm
For Use With 19" Rack Shelving
External Width - Imperial 19"
External Depth - Imperial 14.49"
Product Range -
Accessory Type Shelf


R1194/2UK Enclosure, Rack & Cabinet Accessories by Penn Elcom

RACK SHELF, 2U, STEEL, BLACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Rack U Height 2U
External Width - Metric 482.6mm
External Depth - Metric 368.3mm
For Use With Penn Elcom 19" Enclosure
External Width - Imperial 19"
External Depth - Imperial 14.5"
RoHS Compliant Yes

Alternative Descriptions

2U RACK SHELF | Farnell
Rack Shelf, 2U, Steel, Black | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a R1194/2UK?

Additional datasheets, footprints and schematics for R1194/2UK are listed on our Part Details page. You can also find images and similar parts to R1194/2UK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R1194/2UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1194/2UK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R1194/2UK fall under?

The R1194/2UK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to R1194/2UK when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R1194/2UK you can contact the distributor directly for product support, shipping queries etc.

Is the R1194/2UK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R1194/2UK have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for R1194/2UK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R1194/2UK often in real-time on the comparison pages.

What if I can't find stock of R1194/2UK?

You can fill out our help required form which you can use to request a quote for R1194/2UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay