Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rack U Height | 1U |
---|---|
External Width - Metric | 482.6mm |
External Depth - Metric | 272mm |
For Use With | 19" Rack Shelving |
External Width - Imperial | 19" |
External Depth - Imperial | 10.7" |
Product Range | - |
Accessory Type | Shelf |
SHELF, 19" RACK MOUNT, 1U | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rack U Height | 1U |
---|---|
External Width - Metric | 482.6mm |
External Depth - Metric | 272mm |
For Use With | Penn Elcom 19" Enclosures |
External Width - Imperial | 19" |
External Depth - Imperial | 10.7" |
RoHS Compliant | Yes |
1U 19" Rackmount Shelf Rohs Compliant: Yes |Penn Elcom R1194/1UK | Newark Electronics |
1U 19" RACKMOUNT SHELF | Farnell |
Where can I find additional details, specifications and documents for a R1194/1UK?
Additional datasheets, footprints and schematics for R1194/1UK are listed on our Part Details page. You can also find images and similar parts to R1194/1UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1194/1UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1194/1UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1194/1UK fall under?
The R1194/1UK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to R1194/1UK when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1194/1UK you can contact the distributor directly for product support, shipping queries etc.
Is the R1194/1UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1194/1UK have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for R1194/1UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1194/1UK often in real-time on the comparison pages.
What if I can't find stock of R1194/1UK?
You can fill out our help required form which you can use to request a quote for R1194/1UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.