Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$83.43
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$113.25
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$113.25
|
2
in stock
|
Buy Now | |
Avnet America
from US$91.57
|
-
|
Buy Now | |
RS Americas
from US$141.69
|
-
|
Buy Now | |
TTI Europe
from US$98.49
|
-
|
Buy Now | |
Richardson RFPD
from US$83.43
|
-
|
Buy Now | |
Sager
from US$95.19
|
-
|
Buy Now |
Connector Type | Stripped Lead Ends |
---|---|
Diameter | 4.775mm, .188in |
Length | 914.4mm, 35.99in |
Wire Length | 10in |
Junction Grounding | Ungrounded |
Package | Isolated Stainless Steel Probe with Copper Tip |
Wire/Cladding Type | PTFE Insulated |
Thermocouple Type | T |
Sensor Type | Type T Bearing TC |
Model Number | 410CTUA36.0BW=10.0 |
Error Limits/T-Accuracy | Standard Limits / +- 1 °C |
Ambient Temperature Range | -100 – 250°C, -148 – 482°F |
TC,BRG,IS,T,STD,U,.188D TEMPERATURE | Heilind Electronics |
Temp Sensor Tip Sensitive Bearing Analog | Avnet America |
Sensor | RS Americas |
TCBRGISTSTDU.188D | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors TC,BRG,IS,T,STD,U,.188D | Sager |
Where can I find additional details, specifications and documents for a R-10318-69?
Additional datasheets, footprints and schematics for R-10318-69 are listed on our Part Details page. You can also find images and similar parts to R-10318-69 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-10318-69 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-10318-69 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-10318-69 fall under?
The R-10318-69 is listed under Sensors > Temperature Sensors > Thermocouple Sensors.
Can I view similar or alternative parts?
You can view similar parts to R-10318-69 when available in the Thermocouple Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-10318-69 you can contact the distributor directly for product support, shipping queries etc.
Is the R-10318-69 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-10318-69 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for R-10318-69.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-10318-69 often in real-time on the comparison pages.
What if I can't find stock of R-10318-69?
You can fill out our help required form which you can use to request a quote for R-10318-69 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.