Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.04
Distributor | Stock | ||
---|---|---|---|
Newark
from US$60.00
|
No stock
|
Buy Now | |
Heilind Electronics
from US$77.92
|
56
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$77.92
|
18
in stock
|
Buy Now | |
Avnet America
from US$63.00
|
-
|
Buy Now | |
RS Americas
from US$67.19
|
-
|
Buy Now | |
TTI Europe
from US$69.14
|
-
|
Buy Now | |
Richardson RFPD
from US$51.04
|
-
|
Buy Now | |
Sager
from US$63.65
|
-
|
Buy Now |
Connector Type | Stripped Lead Ends |
---|---|
Wire Diameter | 26AWG |
Width (Body) | 9.652mm, .38in |
Height (Body) | .075in, 1.905mm |
Wire Length | 180in |
Length (Body) | 1.99in, 50.8mm |
Wire Count | 3 |
Tolerance Class | 100 W (0 °C) +/- .5% at 0 °C |
Sensor Package | Fiberglass Body |
Model Number | 320MP2C3S180A1 |
Element Material | Platinum |
Sensor Type | Platinum Stator End Winding RTD |
Wire/Cladding Type | PTFE Insulated |
Lead Wire Style | PTFE Insulated |
抵抗の参照温度 | 0°C |
Resistance (at T_ref) | 100 (0 °C)Ω |
Ambient Temperature Range | -50 – 220°C, -58 – 428°F |
TCR at (T1 and T2) | 3850ppm/°C |
T1 and T2 for TCR | 0 and +100°C |
T_ref for Accuracy | 0°C |
Maximum Temperature | 220°C, 428°F |
RTD,SM,SR,P100,385,.5%,.06T TEMPERATURE | Heilind Electronics |
Rtd,sm,sr,p100,385,.5%,.06T |Te Connectivity Sensors R-10224-16 | Newark Electronics |
Temp Sensor Analog Serial (3-Wire) | Avnet America |
Sensor | RS Americas |
RTDSMSRP100385.5%.06T | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors RTD,SM,SR,P100,385,.5%,.06T | Sager |
Where can I find additional details, specifications and documents for a R-10224-16?
Additional datasheets, footprints and schematics for R-10224-16 are listed on our Part Details page. You can also find images and similar parts to R-10224-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-10224-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-10224-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-10224-16 fall under?
The R-10224-16 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to R-10224-16 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-10224-16 you can contact the distributor directly for product support, shipping queries etc.
Is the R-10224-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-10224-16 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for R-10224-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-10224-16 often in real-time on the comparison pages.
What if I can't find stock of R-10224-16?
You can fill out our help required form which you can use to request a quote for R-10224-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.