Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | - |
---|---|
Legend | - |
Marker Dimensions | - |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Labels |
Body Material | Vinyl |
Cable Diameter Max | 9.9mm |
Cable Diameter Min | 7.1mm |
Colour | White |
For Use With | LS8EQ |
Material | Vinyl |
Wire Marker, Vinyl, 25.4Mm X 57.2Mm, Wht | Newark Electronics |
P1 CASSETTE, TURN-TELL SELF-LAM LABEL, V | Avnet America |
Label Cassette, Thermal Transfer,1" Wx2.25" L, Fits up to 0.39" OD cable, White | Panduit R100X225V1C | RS Americas |
Wire/Cable Marking White Vinyl, Self-Laminating | Carlton-Bates |
Wire Labels & Markers P1 TurnTell Self-Lam Label V 75/CASS | Sager |
LABEL, CASS, TURN-TELL, 25.4X57.2MM | Farnell |
Where can I find additional details, specifications and documents for a R100X225V1C?
Additional datasheets, footprints and schematics for R100X225V1C are listed on our Part Details page. You can also find images and similar parts to R100X225V1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R100X225V1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R100X225V1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R100X225V1C fall under?
The R100X225V1C is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to R100X225V1C when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R100X225V1C you can contact the distributor directly for product support, shipping queries etc.
Is the R100X225V1C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R100X225V1C have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for R100X225V1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R100X225V1C often in real-time on the comparison pages.
What if I can't find stock of R100X225V1C?
You can fill out our help required form which you can use to request a quote for R100X225V1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.