Status: | Unknown |
---|---|
Series: | Turn-Tell Series |
RoHS: | Unknown |
Marker Type | Thermal Transfer |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 38.1mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | Turn-Tell Series |
SVHC | No SVHC (15-Jan-2018) |
Wire Marker, Vinyl, 25.4Mm X 38.1Mm, Wht | Newark Electronics |
THERM TRANS, TURN-TELL, VINYL, 1.00" W X | Avnet America |
Label Roll, Thermal Transfer,1" Wx1.5" L, Fits up to 0.28" OD cable, White | Panduit R100X150V1T | RS Americas |
Thermal Transfer Component Label, 1.000x0.500 in. Print Area, 1.000 in. W x 1.500 in. L Label | Carlton-Bates |
Wire Labels & Markers ThermTrans Turn-Tell Vinyl 1.00 W | Sager |
WIRE MARKER, VINYL, 25.4MM X 38.1MM, WHT | Farnell |
Where can I find additional details, specifications and documents for a R100X150V1T?
Additional datasheets, footprints and schematics for R100X150V1T are listed on our Part Details page. You can also find images and similar parts to R100X150V1T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R100X150V1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R100X150V1T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R100X150V1T fall under?
The R100X150V1T is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to R100X150V1T when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R100X150V1T you can contact the distributor directly for product support, shipping queries etc.
Is the R100X150V1T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R100X150V1T have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for R100X150V1T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R100X150V1T often in real-time on the comparison pages.
What if I can't find stock of R100X150V1T?
You can fill out our help required form which you can use to request a quote for R100X150V1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.