Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$54.80
Marker Type | Rotating, Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 25.4mm x 38.1mm |
Marker Material | Vinyl |
Legend Colour | Black |
Marker Colour | White |
RoHS Compliant | Yes |
Label Cassette, Vinyl, 25.4Mm X 38.1Mm | Newark Electronics |
Turn-Tell Self-Laminating Label Vinyl Clear/White 1 x 1.5mm | Avnet America |
MP Cassette, Turn-Tell Self-Laminating Label, Vinyl, 1"W x 1.50"H, Clear/ Whi | Panduit R100X150V1M | RS Americas |
Printers MP Cassette, Turn-Tell Self-Laminating L | Sager |
Where can I find additional details, specifications and documents for a R100X150V1M?
Additional datasheets, footprints and schematics for R100X150V1M are listed on our Part Details page. You can also find images and similar parts to R100X150V1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R100X150V1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R100X150V1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R100X150V1M fall under?
The R100X150V1M is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to R100X150V1M when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R100X150V1M you can contact the distributor directly for product support, shipping queries etc.
Is the R100X150V1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R100X150V1M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for R100X150V1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R100X150V1M often in real-time on the comparison pages.
What if I can't find stock of R100X150V1M?
You can fill out our help required form which you can use to request a quote for R100X150V1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.