Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | PVC (Polyvinylchloride) |
Cable Clamp / Clip Colour | Black |
External Length | 16mm |
External Width | 23.8mm |
Height | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Cradle Clip Strap |
Colour | Black |
Material | PVC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Bushing (R-1) |Greenlee R-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a R1?
Additional datasheets, footprints and schematics for R1 are listed on our Part Details page. You can also find images and similar parts to R1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1 fall under?
The R1 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to R1 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1 you can contact the distributor directly for product support, shipping queries etc.
Is the R1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for R1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1 often in real-time on the comparison pages.
What if I can't find stock of R1?
You can fill out our help required form which you can use to request a quote for R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.