Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Renesas |
---|---|
No. of Bits | - |
Silicon Family Name | H8SX/1664 |
Core Architecture | H8SX |
Core Sub-Architecture | H8SX |
Silicon Core Number | R5F61664N50FPV |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Development Tool Type | Starter Kit |
Features | Coding and Debugging E10A Emulator RS232 Serial Connection |
Kit Features | Intended as User-friendly Introductory and Evaluation Tool for H8SX/1664 MCU |
Supported Devices | R5F61664N50FPV |
Type | Hardware / Software - Starter Kit |
E10A Emulator, Rs232, Starter Kit | Newark Electronics |
E10A EMULATOR, KIT | Farnell |
Where can I find additional details, specifications and documents for a R0K561664S001BE?
Additional datasheets, footprints and schematics for R0K561664S001BE are listed on our Part Details page. You can also find images and similar parts to R0K561664S001BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R0K561664S001BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R0K561664S001BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R0K561664S001BE fall under?
The R0K561664S001BE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to R0K561664S001BE when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R0K561664S001BE you can contact the distributor directly for product support, shipping queries etc.
Is the R0K561664S001BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R0K561664S001BE have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for R0K561664S001BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R0K561664S001BE often in real-time on the comparison pages.
What if I can't find stock of R0K561664S001BE?
You can fill out our help required form which you can use to request a quote for R0K561664S001BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.