Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | Test Point |
---|---|
Connector Tip Style | - |
Current Rating | 3A |
Overall Length | 29.72mm |
Spring Force Initial | - |
Spring Force Working Travel | - |
Centerline Spacing | - |
Contact Material | Nickel |
Where can I find additional details, specifications and documents for a R-075-CR RL-1-CR?
Additional datasheets, footprints and schematics for R-075-CR RL-1-CR are listed on our Part Details page. You can also find images and similar parts to R-075-CR RL-1-CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-075-CR RL-1-CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-075-CR RL-1-CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-075-CR RL-1-CR fall under?
The R-075-CR RL-1-CR is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to R-075-CR RL-1-CR when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-075-CR RL-1-CR you can contact the distributor directly for product support, shipping queries etc.
Is the R-075-CR RL-1-CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-075-CR RL-1-CR have stock available?
There is no stock from authorised distributors for R-075-CR RL-1-CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-075-CR RL-1-CR often in real-time on the comparison pages.
What if I can't find stock of R-075-CR RL-1-CR?
You can fill out our help required form which you can use to request a quote for R-075-CR RL-1-CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.