Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.55
|
78
in stock
|
Buy Now | |
Chip One Stop
from US$6.08
|
60
in stock
|
Buy Now | |
Richardson RFPD
from US$6.62
|
50
in stock
|
Buy Now | |
Schukat Electronic
from US$6.58
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.50
|
14
in stock
|
Buy Now | |
Future Electronics
from US$6.34
|
9
in stock
|
Buy Now | |
Rutronik
from US$8.17
|
-
|
Buy Now | |
Newark Electronics
from US$7.27
|
-
|
Buy Now | |
element14
from US$7.19
|
-
|
Buy Now | |
Sager
from US$6.27
|
-
|
Buy Now | |
Farnell
from US$7.77
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 20V |
Output Current - Output 1 | 50mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 200mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 19.5mm |
Height | 12.5mm |
Depth | 9.8mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Converter Isolated 20/-5V 1W | RS |
DC TO DC CONVERTER MODULE | Richardson RFPD |
DC/DC Conv 5V:+20/-5V 0,05/-0,2 ±0,08A | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
2W DC/DC-Converter ECONOLINE SIP7 6.4kV unreg | Future Electronics |
DC/DC Mod 05V to +20/-05V 2W 6.4kV THT | Rutronik |
Dc-Dc Converter, 2 O/P, 2W | Newark Electronics |
DC-DC CONVERTER, 2 O/P, 2W | element14 |
Isolated DC/DC Converters - Through Hole 2W 5Vin +20/-5Vout 50/-200mA | Sager |
Where can I find additional details, specifications and documents for a R05P22005D?
Additional datasheets, footprints and schematics for R05P22005D are listed on our Part Details page. You can also find images and similar parts to R05P22005D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R05P22005D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R05P22005D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R05P22005D fall under?
The R05P22005D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R05P22005D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R05P22005D you can contact the distributor directly for product support, shipping queries etc.
Is the R05P22005D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R05P22005D have stock available?
Authorised distributors including RS, Chip One Stop, Richardson RFPD, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for R05P22005D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R05P22005D often in real-time on the comparison pages.
What if I can't find stock of R05P22005D?
You can fill out our help required form which you can use to request a quote for R05P22005D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.