Status: | Unknown |
---|---|
Series: | RxxP2xx Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 132mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP2xx Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA IEC 60601 UL |
Input Voltage | 15V |
DC/DC Conv 5V:15V 132mA 2W SIP7 | Schukat Electronic |
DC/DC Mod 05V to 15V 2W 6.4kV THT | Rutronik |
Dc-Dc Converter, Medical, 15V, 0.132A | Newark Electronics |
Isolated DC/DC Converters 2W DC/DC 5.2kV UNREG 5Vin 15Vout | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W DC/DC 5.2kV UNREG 5Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a R05P215S/P?
Additional datasheets, footprints and schematics for R05P215S/P are listed on our Part Details page. You can also find images and similar parts to R05P215S/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R05P215S/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R05P215S/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R05P215S/P fall under?
The R05P215S/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R05P215S/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R05P215S/P you can contact the distributor directly for product support, shipping queries etc.
Is the R05P215S/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R05P215S/P have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for R05P215S/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R05P215S/P often in real-time on the comparison pages.
What if I can't find stock of R05P215S/P?
You can fill out our help required form which you can use to request a quote for R05P215S/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.