Status: | Unknown |
---|---|
Series: | RxxP2xx Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 200mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP2xx Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA IEC 60601 UL |
DC/DC converter,5Vin,+/-5Vout 0.2A,2W | RS |
Dc-Dc Converter, Medical, 2 O/P, 2W, Sip | Newark Electronics |
R05P205 Series 2 W Dual Output -5 / 5 V DC/DC Converter - SIP-7 | Future Electronics |
DC/DC CONVERTER | RS Americas |
Isolated DC/DC Converters - Through Hole 2W DC/DC 5.2kV UNREG 5Vin +/-5Vout | Sager |
Where can I find additional details, specifications and documents for a R05P205D?
Additional datasheets, footprints and schematics for R05P205D are listed on our Part Details page. You can also find images and similar parts to R05P205D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R05P205D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R05P205D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R05P205D fall under?
The R05P205D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R05P205D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R05P205D you can contact the distributor directly for product support, shipping queries etc.
Is the R05P205D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R05P205D have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for R05P205D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R05P205D often in real-time on the comparison pages.
What if I can't find stock of R05P205D?
You can fill out our help required form which you can use to request a quote for R05P205D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.