Status: | Unknown |
---|---|
Series: | RxxPxx/R Series |
RoHS: | Unknown |
Prices starting from US$18.04
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxPxx/R Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 19.5mm |
Height | 12.5mm |
Depth | 9.8mm |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 5V |
DC/DC Mod 05V to +/-05V 1W 8kV THT | Rutronik |
DC/DC converter,5Vin,+/-5Vout 100mA,1W | RS |
Dc-Dc Converter, Medical, 2 O/P, 1W, Sip | Newark Electronics |
R05P05D Series â–’5 V â–’100 mA 1 W Dual Output DC-DC Converter | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.5to5.5VDC, Vout +/-5VDC, I/O isolation 8000VDC | RECOM Power Inc. R05P05D/R8 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W DC/DC 8kV UNREG 5Vin +/-5Vout | Sager |
Where can I find additional details, specifications and documents for a R05P05D/R8?
Additional datasheets, footprints and schematics for R05P05D/R8 are listed on our Part Details page. You can also find images and similar parts to R05P05D/R8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R05P05D/R8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R05P05D/R8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R05P05D/R8 fall under?
The R05P05D/R8 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R05P05D/R8 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R05P05D/R8 you can contact the distributor directly for product support, shipping queries etc.
Is the R05P05D/R8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R05P05D/R8 have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for R05P05D/R8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R05P05D/R8 often in real-time on the comparison pages.
What if I can't find stock of R05P05D/R8?
You can fill out our help required form which you can use to request a quote for R05P05D/R8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.