Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Frequency Range | 0Hz to 110GHz |
---|---|
Power Measuring Range | 0.1fW to 30W |
Measurement Speed | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
POWER METER, DC TO 110 GHZ.. | Farnell |
Where can I find additional details, specifications and documents for a R&S NRX?
Additional datasheets, footprints and schematics for R&S NRX are listed on our Part Details page. You can also find images and similar parts to R&S NRX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S NRX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S NRX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S NRX fall under?
The R&S NRX is listed under Rohde & Schwarz Parts.
Can I view similar or alternative parts?
You can view similar parts to R&S NRX when available in the Rohde & Schwarz Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S NRX you can contact the distributor directly for product support, shipping queries etc.
Is the R&S NRX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S NRX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for R&S NRX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S NRX often in real-time on the comparison pages.
What if I can't find stock of R&S NRX?
You can fill out our help required form which you can use to request a quote for R&S NRX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.