Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 25MHz |
Signal Generator Modulation | AM FM FSK PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | DE UK |
External Depth | 365mm |
External Height | 75mm |
External Width | 285mm |
Modulation Type | AM FM FSK PM PWM |
Output Frequency | 25MHz |
Output Voltage Max | 10V |
Output Voltage Min | 5mV |
Resolution | 14 bit |
Rise Time | 8ns |
Supply Voltage Max | 253V |
Supply Voltage Min | 105V |
Sweep Rate Range | 1ms to 500s |
Total Error | 0.04% total harmonic distortion |
ARBITRARY FUNCTION GENERATOR, 25MHZ. | element14 |
Where can I find additional details, specifications and documents for a R&S HMF2525?
Additional datasheets, footprints and schematics for R&S HMF2525 are listed on our Part Details page. You can also find images and similar parts to R&S HMF2525 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HMF2525 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HMF2525 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HMF2525 fall under?
The R&S HMF2525 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to R&S HMF2525 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HMF2525 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HMF2525 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HMF2525 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for R&S HMF2525.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HMF2525 often in real-time on the comparison pages.
What if I can't find stock of R&S HMF2525?
You can fill out our help required form which you can use to request a quote for R&S HMF2525 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.